RS Components, Ltd. HDMI Cables 1828894

Description
2mtr Mini HDMI M-M HS+E Cable - Black Wi
Request a Quote
Description
2mtr Mini HDMI M-M HS+E Cable - Black Wi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828894 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828894
HDMI Cables 1828894
2mtr Mini HDMI M-M HS+E Cable - Black Wi

2mtr Mini HDMI M-M HS+E Cable - Black Wi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828894
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2240976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1861572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable; USB
Cable Length 0.8333 ft (2.54 dm)
View Details
HDMI Cables - 1765746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details