RS Components, Ltd. Storage Bins 4245588

Description
RS PRO 011769NXT
Request a Quote
Description
RS PRO 011769NXT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 4245588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
4245588
Storage Bins 4245588
RS PRO 011769NXT

RS PRO 011769NXT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4245588
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 4844163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.13 inch (181 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details