Lead-free alloy solder wire Sn 95.5 Ag 3.8 Cu 0.7 on plastic coils. Flux core based on modified resin and organic activators. EL version with 3.5% flux, halogen-free, for general soldering. RA activated with 2.5% halogen content for repairing even oxidised soldering spots. ELR with 1% flux, halogen-free no clean, especially suited for SMD fittings. Melting point 217 °C
Wire Diameter = 1mm
Product Form = Wire
Melting Point = +217°C
Percent Silver = 3.8%
Percent Tin = 95.5%
Flux Type = Halide (1.1.2B / ROM1)
Product Weight = 100g
Flux Content Percent = 2.5%
Percent Copper = 0.7%
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 4203095 |
Joining Process / Product Form | Solid wire or rod |