RS Components, Ltd.
Air Hoses
4150503
Description
RS PRO NLF1213/G/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF1213/G/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150503 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.374 inch (9.5 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
203 psi (143 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
2031 psi (1429 m H2O)
View Details
I.D.
0.335 inch (8.5 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
305 psi (214 m H2O)
View Details
I.D.
1.260 inch (32 mm)
O.D.
1.614 inch (41 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details
Product Form
Assembly
I.D.
2.362 inch (60 mm)
O.D.
2.717 inch (69 mm)
View Details