RS Components, Ltd.
Air Hoses
1745737
Description
RS PRO CT823-PV-BL-01
Request a Quote
Email Supplier
Description
RS PRO CT823-PV-BL-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745737 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.256 inch (6.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
435 psi (306 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.335 inch (8.5 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
181 psi (128 m H2O)
View Details
Product Form
Assembly
I.D.
2.031 inch (51.6 mm)
O.D.
2.398 inch (60.9 mm)
View Details