RS Components, Ltd. Rubber Sheets 205481

Description
RS PRO 1001227 Rubber Sheet
Request a Quote
Description
RS PRO 1001227 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205481
Rubber Sheets 205481
RS PRO 1001227 Rubber Sheet

RS PRO 1001227 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205481
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 199970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Sheets - 2820159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 2970175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.7874 inch (20 mm)
View Details
Rubber Sheets - 205497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1969 inch (5 mm)
View Details