RS Components, Ltd. 4071321

Description
Type J thermocouple for use in the plastics industry, featuring a flexible stainless steel sheath. 2-slot bayonet latch mounting: 12.3 x 14.5 mm diameter. Ideal for use in moving processes. Two versions available: one with an earth-insulated hot weld and the other with earth hot weld. Thermocouple Type = J Probe Length = 10mm Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Standards Met = RoHS Compliant
Request a Quote
Description
Type J thermocouple for use in the plastics industry, featuring a flexible stainless steel sheath. 2-slot bayonet latch mounting: 12.3 x 14.5 mm diameter. Ideal for use in moving processes. Two versions available: one with an earth-insulated hot weld and the other with earth hot weld. Thermocouple Type = J Probe Length = 10mm Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4071321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type J thermocouple for use in the plastics industry, featuring a flexible stainless steel sheath. 2-slot bayonet latch mounting: 12.3 x 14.5 mm diameter. Ideal for use in moving processes. Two versions available: one with an earth-insulated hot weld and the other with earth hot weld. Thermocouple Type = J Probe Length = 10mm Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Standards Met = RoHS Compliant

Type J thermocouple for use in the plastics industry, featuring a flexible stainless steel sheath. 2-slot bayonet latch mounting: 12.3 x 14.5 mm diameter. Ideal for use in moving processes. Two versions available: one with an earth-insulated hot weld and the other with earth hot weld.
Thermocouple Type = J
Probe Length = 10mm
Probe Diameter = 6mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4071321
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 159095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3241951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 8240534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details