RS Components, Ltd. Nails 3850347

Description
RS PRO NAILAR040265RS Ring Shank Nail
Request a Quote
Description
RS PRO NAILAR040265RS Ring Shank Nail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nails - 3850347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nails
3850347
Nails 3850347
RS PRO NAILAR040265RS Ring Shank Nail

RS PRO NAILAR040265RS Ring Shank Nail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Nails
Product Number 3850347
Product Name Nails
Nail Types All Common Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 1.57 inch (40 mm)
Diameter 0.1319 inch (3.35 mm)
View Details
Nails - 1776997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 3.94 inch (100 mm)
Diameter 0.1378 inch (3.5 mm)
View Details
Nails - 2707691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Common Nails
Other Nail Types Other; Common
Length 1.18 inch (30 mm)
View Details
Nails - 1701649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Nails Wire Nails
Other Nail Types Other; Round Wire Nail
Length 1.97 inch (50 mm)
View Details