Monitors the two-hand operation of metal working presses and other processing machines with dangerous lock movements. Conforms to amended standard EN574 and therefore safety level III-C for wiring in line with the installation instructions supplied with the device (as at: 02-1997). Safety category in line with. EN954-1:4. In accordance with EC directive for machines 98/37EC. Conforms to safety regulations for two-hand circuits on ZH 1-456 power-driven metal work presses. Inputs for 2 switches each with 1 NC and 1 NO. Output: 2 NO, 1 NC. Via Y1 - Y2 feedback circuit Monitoring of external contactors for contact multiplication/gain.
Supply Voltage = 24 V dc
Function = Two-Hand Control
Safety Category ISO 13849-1 = 4
SIL IEC 61508 = 3
PL ISO 13849-1 = E
Safety Contacts = 3
Range = Safemaster
Terminal Type = Screw
Series = BG 5933
Length = 84mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Relays |
Product Number | 3753757 |