RS Components, Ltd. 3706256

Description
K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and various incinerators (household waste, industrial waste). Thermocouple Type = K Probe Length = 700mm Probe Diameter = 21.3mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1050°C Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and various incinerators (household waste, industrial waste). Thermocouple Type = K Probe Length = 700mm Probe Diameter = 21.3mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1050°C Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3706256 - RS Components, Ltd.
Corby, Northants, United Kingdom
K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and various incinerators (household waste, industrial waste). Thermocouple Type = K Probe Length = 700mm Probe Diameter = 21.3mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1050°C Response Time = 0.7 s Standards Met = RoHS Compliant

K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and various incinerators (household waste, industrial waste).
Thermocouple Type = K
Probe Length = 700mm
Probe Diameter = 21.3mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1050°C
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3706256
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 1236306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 2194545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 8140131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details