Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
RS COMPONENTS, LTD.
1954907 -- DISPLAYPORT CABLES
RS Components, Ltd.
DisplayPort Cables
1954907
Description
1m DP1.4 M to M cable, 32.4G, 8K
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
1m DP1.4 M to M cable, 32.4G, 8K
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1954907
DisplayPort Cables
1954907
1m DP1.4 M to M cable, 32.4G, 8K
1m DP1.4 M to M cable, 32.4G, 8K
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
1954907
Product Name
DisplayPort Cables
Application
Video
Product Type
DisplayPort
Cable Length
3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HDMI Cables
1828515
Specs
Application
Video
Cable Length
6.56 ft (20 dm)
Connector Type
Hdmi
View Details
RS Components, Ltd.
KVM Cables
1828854
Specs
Application
Computer; Video
Product Type
KVM; VGA Cable
Cable Shielding
Aluminium-mylar
View Details
RS Components, Ltd.
VGA Cables
1932906
Specs
Application
Video
Connector Type
Vga
Gender
Male-Male; Female-Female
View Details
RS Components, Ltd.
DVI Cables
1828561
Specs
Application
Video
Product Type
DVI Cable
Cable Shielding
Foil; Foil
View Details