RS Components, Ltd. 3482411

Description
This probe houses a PT100 sensor within a perforated stainless steel tube. Un-terminated 4 wire connection lead Sensor Type = PT100 Probe Type = Air Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.2 % Connector Type = Molded Plug
Request a Quote
Description
This probe houses a PT100 sensor within a perforated stainless steel tube. Un-terminated 4 wire connection lead Sensor Type = PT100 Probe Type = Air Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.2 % Connector Type = Molded Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3482411 - RS Components, Ltd.
Corby, Northants, United Kingdom
This probe houses a PT100 sensor within a perforated stainless steel tube. Un-terminated 4 wire connection lead Sensor Type = PT100 Probe Type = Air Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.2 % Connector Type = Molded Plug

This probe houses a PT100 sensor within a perforated stainless steel tube. Un-terminated 4 wire connection lead
Sensor Type = PT100
Probe Type = Air
Probe Length = 110mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +750 °C
Cable Length = 2m
Best Accuracy = ±0.2 %
Connector Type = Molded Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 3482411
Sensed Temperature 1382 F (750 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 255572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Penetration (Needle) Probe
View Details
 - 283886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Penetration (Needle) Probe
View Details
 - 3428956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Surface
View Details
 - 3429117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Basic Element Used Thermocouple
Probe Configuration Surface
View Details