RS Components, Ltd. Hinges 3478096

Description
Steel piano hinge,1020x30x0.8mm
Request a Quote
Description
Steel piano hinge,1020x30x0.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478096
Hinges 3478096
Steel piano hinge,1020x30x0.8mm

Steel piano hinge,1020x30x0.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478096
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Hinges - 3487264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Hinges - 3308313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.1260 inch (3.2 mm)
Length 1 inch (25.4 mm)
View Details
Hinges - 1104576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.48 inch (63 mm)
View Details