RS Components, Ltd. 3428855

Description
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = K Probe Type = Needle Probe Tip Type = Pencil Probe Length = 100mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.5 % Connector Type = Miniature Plug
Request a Quote
Description
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = K Probe Type = Needle Probe Tip Type = Pencil Probe Length = 100mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.5 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3428855 - RS Components, Ltd.
Corby, Northants, United Kingdom
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = K Probe Type = Needle Probe Tip Type = Pencil Probe Length = 100mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.5 % Connector Type = Miniature Plug

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisation. 2m coiled polyurethane cable with moulded plug
Sensor Type = K
Probe Type = Needle
Probe Tip Type = Pencil
Probe Length = 100mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.5 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3428855
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
Unlock Full Specs
to access all available technical data