RS PRO CXL0804/MB/0025/RS Hose Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 3396045 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.315 inch (8 mm) |
| O.D. | 0.413 inch (10.5 mm) |
| Working Pressure | 203 psi (143 m H2O) |
| Material | Vinyl (PVC); Pvc |