RS Components, Ltd.
Air Hoses
1816073
Description
Festo PUN-H-8X1,25-TSW
Request a Quote
Email Supplier
Description
Festo PUN-H-8X1,25-TSW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816073 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.335 inch (8.5 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
305 psi (214 m H2O)
View Details
I.D.
0.106 inch (2.7 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Working Pressure
145 psi (102 m H2O)
Temperature Range
5 F (-15 C)
Material
Thermoplastics; Polyurethane; Polyurethane
View Details
I.D.
1.496 inch (38 mm)
O.D.
1.748 inch (44.4 mm)
Working Pressure
29 psi (20.41 m H2O)
View Details