RS Components, Ltd. Hinges 335175

Description
Zinc Plated Steel Hinge, 60mm x 24.5mm
Request a Quote
Description
Zinc Plated Steel Hinge, 60mm x 24.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 335175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
335175
Hinges 335175
Zinc Plated Steel Hinge, 60mm x 24.5mm

Zinc Plated Steel Hinge, 60mm x 24.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 335175
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Hinges - 335178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8268 inch (21 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 2978674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 18 inch (457 mm)
Leaf Material Steel; Steel
View Details
Hinges - 7027838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4134 inch (10.5 mm)
Length 1.89 inch (48 mm)
View Details