RS Components, Ltd. Hinges 1831637

Description
Spring Hinge,steel,50x50mm
Request a Quote
Description
Spring Hinge,steel,50x50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1831637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1831637
Hinges 1831637
Spring Hinge,steel,50x50mm

Spring Hinge,steel,50x50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1831637
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 9174412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Hinges - 3478399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 2937746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details