RS Components, Ltd. Plastic Sheets 3257114

Description
RS PRO 3257114 Plastic Sheet
Request a Quote
Description
RS PRO 3257114 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 3257114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
3257114
Plastic Sheets 3257114
RS PRO 3257114 Plastic Sheet

RS PRO 3257114 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3257114
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3257057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 5063012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.4724 inch (12 mm)
View Details
Plastic Sheets - 7048144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.1969 inch (5 mm)
View Details
Rubber Sheets - 2658736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Conductive Rubber
Thickness 0.0630 inch (1.6 mm)
View Details