Meets BS 6651:1992 Appendix C for Lightning protection. Fully tested to IEC1000-4-5 and IEC1000-4-6 these hybrid protectors provide a low let-through voltage whilst exhibiting high RFI attenuation (maximum 73dB at 5MHz). Designed to repeatedly handle surges of up to 6000V and 3000A. Auto-resetting they require no maintenance. Available in 5 and 10A versions at 240V. Lightning barriers should be used on power supplies feeding critical electronic control equipment (PLCs, process control instrumentation, CNC machines, etc.) and they should be located close to the equipment they are to protect
Maximum Current Rating = 5A
Maximum Voltage Rating = 240 V ac
Mounting Type = Wall Mount
Termination Style = Screw
Series = MA05/10
Operating Frequency = 50/60Hz
Length = 123mm
Depth = 75mm
Height = 28mm
Dimensions = 123 x 75 x 28mm
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 3256543 |
Filter Type | Power Line Filters |