High insertion loss over a wide frequency range. High asymmetrical interference suppression. Ideal for supply-side suppression of frequency converters. Screened by sheet steel enclosure. Din rail mount. 2.5mm² spring tension clamps. Dual earth connection with standard tab connector 6.3x0.8mm
Maximum Current Rating = 3A
Maximum Voltage Rating = 250 V ac
Mounting Type = Panel Mount
Series = HFE 156-230/X
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 3367952 |
Filter Type | Power Line Filters |