RS Components, Ltd. 3241939

Description
Type J thermocouple for the plastics industry. Stainless steel tip, length 20 mm. 2-slot bayonet latch mounting. Spring length adjustment to 250 mm. Thermocouple Type = J Probe Length = 2.5m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2.5m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Type J thermocouple for the plastics industry. Stainless steel tip, length 20 mm. 2-slot bayonet latch mounting. Spring length adjustment to 250 mm. Thermocouple Type = J Probe Length = 2.5m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2.5m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3241939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type J thermocouple for the plastics industry. Stainless steel tip, length 20 mm. 2-slot bayonet latch mounting. Spring length adjustment to 250 mm. Thermocouple Type = J Probe Length = 2.5m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2.5m Response Time = 0.7 s Standards Met = RoHS Compliant

Type J thermocouple for the plastics industry. Stainless steel tip, length 20 mm. 2-slot bayonet latch mounting. Spring length adjustment to 250 mm.
Thermocouple Type = J
Probe Length = 2.5m
Probe Diameter = 6mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +600°C
Cable Length = 2.5m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3241939
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 1104465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 8240635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 4 inch (100 mm)
View Details
 - 4071343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details