RS Components, Ltd. HVAC Air Filters 7302930

Description
RS PRO FR2-1620 HVAC Air Filter
Request a Quote
Description
RS PRO FR2-1620 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 7302930 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
7302930
HVAC Air Filters 7302930
RS PRO FR2-1620 HVAC Air Filter

RS PRO FR2-1620 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7302930
Product Name HVAC Air Filters
Construction Air conditioner filter
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 299271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.36 SCFM (21.01 m³/hr)
View Details
HVAC Air Filters - 7302785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1943 SCFM (3303 m³/hr)
View Details
Fan Filters - 2675264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 11.26 inch (286 mm)
View Details
HVAC Air Filters - 7302924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 25 inch (635 mm)
View Details