LPAR linear plain bearing,20mm ID
| RS Components, Ltd. | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | 3080964 |
| Product Name | Linear Bearings |
| Bearing Type | Plain / Journal |
| Open Closed - Bushing | Closed |
| Bearing Width | 1.26 inch (32 mm) |
| Bearing Diameter | 0.7874 inch (20 mm) |