RS Components, Ltd. Storage Bins 3034618

Description
RS PRO 363-95 Storage Bin
Request a Quote
Description
RS PRO 363-95 Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 3034618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
3034618
Storage Bins 3034618
RS PRO 363-95 Storage Bin

RS PRO 363-95 Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 3034618
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 9096918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 5.2 inch (132 mm)
View Details
Anti Static Packaging - 1252355 - RS Components, Ltd.
Specs
Features Shielded; ESD
Length 9843 inch (250000 mm)
Width 11.81 inch (300 mm)
View Details
Storage Bins - 2678079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 7.87 inch (200 mm)
View Details
Storage Bins - 630950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 8.66 inch (220 mm)
View Details