RS Components, Ltd. Pneumatic Filters 299414

Description
EMERSON – AVENTICS 0821303503 Filter
Request a Quote
Description
EMERSON – AVENTICS 0821303503 Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 299414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
299414
Pneumatic Filters 299414
EMERSON – AVENTICS 0821303503 Filter

EMERSON – AVENTICS 0821303503 Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 299414
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
HVAC Air Filters - 7302915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pet
Height 98.43 inch (2500 mm)
View Details
Pneumatic Filters - 299268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.36 SCFM (21.01 m³/hr)
View Details
HVAC Air Filters - 7302867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1349 SCFM (2293 m³/hr)
View Details