RS Components, Ltd. Hinges 335174

Description
Stainless Steel Hinge, 56mm x 18mm
Request a Quote
Description
Stainless Steel Hinge, 56mm x 18mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 335174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
335174
Hinges 335174
Stainless Steel Hinge, 56mm x 18mm

Stainless Steel Hinge, 56mm x 18mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 335174
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 9174554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 4076944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 9174416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details