RS Components, Ltd. Hydraulic Ball Valves 2975833

Description
RS PRO 9101003 Hydraulic Ball Valve
Request a Quote
Description
RS PRO 9101003 Hydraulic Ball Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Ball Valves - 2975833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Ball Valves
2975833
Hydraulic Ball Valves 2975833
RS PRO 9101003 Hydraulic Ball Valve

RS PRO 9101003 Hydraulic Ball Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2975833
Product Name Hydraulic Ball Valves
Valve Type Ball
Primary Material Zinc passivated steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 1215640 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Ball Valves - 648784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Media Temperature 14 F (-10 C)
View Details
Ball Valves - 4578872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2 way
Primary Material Brass / Bronze; Brass
Media Water
View Details
Hydraulic Flow Control Valves - 2435600 - RS Components, Ltd.
Specs
Primary Material Steel; Steel
Media Hydraulic
Valve Size 0.75 inch (19.05 mm)
View Details