RS Components, Ltd. Ball Valves 4578872

Description
Sferaco 509009 Ball Valve
Request a Quote
Description
Sferaco 509009 Ball Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Valves - 4578872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Valves
4578872
Ball Valves 4578872
Sferaco 509009 Ball Valve

Sferaco 509009 Ball Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 4578872
Product Name Ball Valves
Valve Type Ball; 2 way
Primary Material Brass / Bronze; Brass
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valves - 2036029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2 way
Primary Material Stainless Steel; Stainless steel
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Valves - 648611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details
Ball Valves - 648771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details
Pneumatic Pressure Regulators - 1259902 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details