RS PRO CX1603/BL/0030/RS Hose Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 2932117 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.630 inch (16 mm) |
| O.D. | 0.846 inch (21.5 mm) |
| Working Pressure | 160 psi (112 m H2O) |
| Material | Vinyl (PVC); Pvc |