RS Components, Ltd.
Air Hoses
1745743
Description
RS PRO CT822-PV-WH-01
Request a Quote
Email Supplier
Description
RS PRO CT822-PV-WH-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745743 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.315 inch (8 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
377 psi (265 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.787 inch (20 mm)
O.D.
1.063 inch (27 mm)
Working Pressure
73 psi (51.04 m H2O)
View Details
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Working Pressure
145 psi (102 m H2O)
Temperature Range
-22 F (-30 C)
Material
Polyethylene; Polyethylene
View Details