RS Components, Ltd. DC Motors 2887597

Description
Micro Motors E192.24.125 DC Motor
Request a Quote
Description
Micro Motors E192.24.125 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2887597 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2887597
DC Motors 2887597
Micro Motors E192.24.125 DC Motor

Micro Motors E192.24.125 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2887597
Product Name DC Motors
Output Power 0.0206 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Gearbox Ratio 125 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Gearbox Ratio 25 : 1
View Details
DC Motors - 192527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details
DC Motors - 2883629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.6800 amps
Continuous Torque 0.7 In-lbs (0.8265 kg-cm)
Gearbox Ratio 76 : 1
View Details
DC Motors - 2259579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.394 inch (10.0 mm)
View Details