RS Components, Ltd. DC Motors 192523

Description
RS PRO IG9190 DC Geared Motor
Request a Quote
Description
RS PRO IG9190 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 192523 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
192523
DC Motors 192523
RS PRO IG9190 DC Geared Motor

RS PRO IG9190 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 192523
Product Name DC Motors
Output Power 0.6701 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 112 : 1
View Details
DC Motors - 8777168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Gearbox Ratio 5 : 1
View Details
DC Motors - 8814513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 66.4 to 106.2 In-lbs (76.53 to 122 kg-cm)
Gearbox Ratio 39.7 : 1
View Details
DC Motors - 8814548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Gear Type Worm; Worm
View Details