RS Components, Ltd. Heat Shrink Tubing 2887437

Description
Heat Shrink PO 25.4x12.7mm 2:1 BLK 50M
Request a Quote
Description
Heat Shrink PO 25.4x12.7mm 2:1 BLK 50M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2887437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887437
Heat Shrink Tubing 2887437
Heat Shrink PO 25.4x12.7mm 2:1 BLK 50M

Heat Shrink PO 25.4x12.7mm 2:1 BLK 50M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887437
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1789504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Heat Shrink Tubing - 2887459 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 0.1890 inch (4.8 mm)
View Details
Heat Shrink Tubing - 1889456 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details