RS Components, Ltd. DC Motors 2883626

Description
Micro Motors RHE158-12-200 DC Motor
Request a Quote
Description
Micro Motors RHE158-12-200 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2883626 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2883626
DC Motors 2883626
Micro Motors RHE158-12-200 DC Motor

Micro Motors RHE158-12-200 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2883626
Product Name DC Motors
Continuous Current 0.5800 amps
Continuous Torque 0.0 In-lbs (0.0102 kg-cm)
Gearbox Ratio 198 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2259579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.394 inch (10.0 mm)
View Details
DC Motors - 4784948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 46.0 In-lbs (53.06 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 2389737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 420619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 25.7 In-lbs (29.59 kg-cm)
Gear Type Planetary; Planetary
View Details