These high-energy surge and lighting arrestors have a wide band-width, low VSWR and low insertion loss. Applications include Telemetry, Fixed/Mobile Communication Systems including both transmitters and receivers. The devices have an M5 stud on the base so that they can be chassis mounted, alternatively, they can be mounted on a single-way mounting bracket (288-193) Available in N, BNC and UHF types with female connectors. Maximum transmitted power through the devices is 144W at 50â¦. The protective element is a low capacitance, gas arrestor. Maximum surge current is 10kA and their good frequency specification is achieved by using a silver plated, precision turned body. These devices are factory sealed and no maintenance is required.
Suppressor Type = Coaxial Line Arrester
Maximum Voltage Rating = 90 V
Maximum Surge Current = 10kA
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +80°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 288187 |
Device Type | Coaxial Surge Suppressors; Coaxial Line Arrester |