RS Components, Ltd. Transit Cases 2874575

Description
Nanuk 965S-010BK-0A0 Transit Case
Request a Quote
Description
Nanuk 965S-010BK-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2874575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2874575
Transit Cases 2874575
Nanuk 965S-010BK-0A0 Transit Case

Nanuk 965S-010BK-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2874575
Product Name Transit Cases
Material Plastic; Polypropylene (PP); Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2882488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 13.39 inch (340 mm)
Width 23.62 inch (600 mm)
View Details
Transit Cases - 2878378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 13.23 inch (336 mm)
View Details
Transit Cases - 2874577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
Height 27.2 inch (691 mm)
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details