RS Components, Ltd. Belt Pulleys 2865815

Description
Timing pulley,32 teeth 16mm W 5mm pitch
Request a Quote
Description
Timing pulley,32 teeth 16mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2865815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2865815
Belt Pulleys 2865815
Timing pulley,32 teeth 16mm W 5mm pitch

Timing pulley,32 teeth 16mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2865815
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 36
View Details
Belt Pulleys - 2865742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 12
View Details
Belt Pulleys - 183619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 48
View Details
Belt Pulleys - 7784856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 48
View Details