RS Components, Ltd.
Belt Pulleys
184549
Description
PB PULLEY 5M-15MM 12T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-15MM 12T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184549 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
12
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
94 mm (3.7 inch)
View Details
Pitch Type
2.032mm
Material
Aluminum; Aluminium, zinc plated steel
Teeth
16
View Details
Pitch Type
5.08mm
Material
Aluminum; Aluminium
Teeth
16
View Details