RS Components, Ltd. HDMI Cables 2863379

Description
RS PRO NL2HD42-00 HDMI Cable
Request a Quote
Description
RS PRO NL2HD42-00 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2863379 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2863379
HDMI Cables 2863379
RS PRO NL2HD42-00 HDMI Cable

RS PRO NL2HD42-00 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2863379
Product Name HDMI Cables
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2206486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1863041 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 1.64 ft (5 dm)
View Details
Video Converters - 1778829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 6 ft (18.29 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1861958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 755 ft (2300 dm)
Standards / Certifications RoHS
View Details