RS Components, Ltd. HDMI Cables 1828504

Description
0.5mtr HDMI M-M HS+E Cable - White
Request a Quote
Description
0.5mtr HDMI M-M HS+E Cable - White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828504 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828504
HDMI Cables 1828504
0.5mtr HDMI M-M HS+E Cable - White

0.5mtr HDMI M-M HS+E Cable - White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828504
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2299973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1861969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.0394 ft (0.1200 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1828921 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
DisplayPort Cables - 1863049 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 6.56 ft (20 dm)
View Details