RS Components, Ltd. HDMI Cables 2862960

Description
0.2m High Speed with Ethernet HDMI Stub
Request a Quote
Description
0.2m High Speed with Ethernet HDMI Stub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2862960 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2862960
HDMI Cables 2862960
0.2m High Speed with Ethernet HDMI Stub

0.2m High Speed with Ethernet HDMI Stub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2862960
Product Name HDMI Cables
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2668447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2662501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details