RS Components, Ltd. HDMI Cables 2662501

Description
10M HDMI Active Optical Cable 48Gbps, 8
Request a Quote
Description
10M HDMI Active Optical Cable 48Gbps, 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2662501 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2662501
HDMI Cables 2662501
10M HDMI Active Optical Cable 48Gbps, 8

10M HDMI Active Optical Cable 48Gbps, 8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2662501
Product Name HDMI Cables
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2513272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 1765692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1863036 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
DisplayPort Cables - 2668492 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details