RS Components, Ltd. Workbenches 2848966

Description
MEUBLE ETABLI 5 TIROIRS : 75 MM (2) 150
Request a Quote
Description
MEUBLE ETABLI 5 TIROIRS : 75 MM (2) 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848966
Workbenches 2848966
MEUBLE ETABLI 5 TIROIRS : 75 MM (2) 150

MEUBLE ETABLI 5 TIROIRS : 75 MM (2) 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848966
Product Name Workbenches
Type Drawer Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Storage Bench
Length 23.6 inch (600 mm)
Width 49.2 inch (1250.00 mm)
View Details
Workbenches - 2723794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Welded Bench
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details
Workbenches - 2848946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 78.7 inch (2000 mm)
Width 34.6 inch (880.00 mm)
View Details
Workbenches - 2723770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Framework Bench
Length 23.6 inch (600 mm)
Width 27.6 inch (700.00 mm)
View Details