RS Components, Ltd. Workbenches 2848947

Description
ETABLI 2 METRES AVEC MEUBLE 6 TIROIRS
Request a Quote
Description
ETABLI 2 METRES AVEC MEUBLE 6 TIROIRS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848947
Workbenches 2848947
ETABLI 2 METRES AVEC MEUBLE 6 TIROIRS

ETABLI 2 METRES AVEC MEUBLE 6 TIROIRS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848947
Product Name Workbenches
Type Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type ESD Bench Top
Length 71.1 inch (1806 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1357337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 27.6 inch (700 mm)
Width 70.9 inch (1800.00 mm)
View Details
Workbenches - 1357338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type ESD Workbench
Length 27.6 inch (700 mm)
Width 70.9 inch (1800.00 mm)
View Details
Workbenches - 1770273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Mobile Storage Bench
Length 29.5 inch (750 mm)
Width 59.1 inch (1500.00 mm)
View Details