Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
RS COMPONENTS, LTD.
2837103 -- SACK TRUCKS
RS Components, Ltd.
Sack Trucks
2837103
Description
Guitel Hervieu 1884 Sack Truck
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Guitel Hervieu 1884 Sack Truck
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sack Trucks
2837103
Sack Trucks
2837103
Guitel Hervieu 1884 Sack Truck
Guitel Hervieu 1884 Sack Truck
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Material Handling Carts and Trucks
Product Number
2837103
Product Name
Sack Trucks
Cart / Truck Type
Hand Truck
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Platform Trolleys
2595127
Specs
Capacity
662 lbs (300 kg)
Length
35 inch (900 mm)
Width
24 inch (600 mm)
View Details
RS Components, Ltd.
Platform Trolleys
3303740
Specs
Capacity
331 lbs (150 kg)
Material
Aluminum
Length
22 inch (570 mm)
View Details
RS Components, Ltd.
Trolleys
1357300
Specs
Capacity
88 lbs (40 kg)
Length
20 inch (500 mm)
Width
28 inch (700 mm)
View Details
RS Components, Ltd.
Trolleys
2595122
Specs
Capacity
220 lbs (100 kg)
View Details