RS Components, Ltd. Aux Cables 2836802

Description
Audio Assy 3.5mm M-3.5mm F BLK 1M
Request a Quote
Description
Audio Assy 3.5mm M-3.5mm F BLK 1M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 2836802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2836802
Aux Cables 2836802
Audio Assy 3.5mm M-3.5mm F BLK 1M

Audio Assy 3.5mm M-3.5mm F BLK 1M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2836802
Product Name Aux Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2075332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 1.21 ft (3.7 dm)
View Details
Video Converters - 1778756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 3281 ft (10000 dm)
View Details