RS Components, Ltd. AC Motors 2821682

Description
TEC Motors 7.543TECAB3-IE3 AC Motor
Request a Quote
Description
TEC Motors 7.543TECAB3-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821682 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821682
AC Motors 2821682
TEC Motors 7.543TECAB3-IE3 AC Motor

TEC Motors 7.543TECAB3-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821682
Product Name AC Motors
Output Power 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.47 HP
Shaft Speed 1440 rpm
View Details
AC Motors - 1879889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1460 rpm
Diameter / Width 15.51 inch (394 mm)
View Details
AC Motors - 4784869 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
AC Motors - 276766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 5.36E-5 HP
Diameter / Width 0.98 inch (25 mm)
Length 0.98 inch (25 mm)
View Details