RS Components, Ltd. AC Motors 2821660

Description
TEC Motors 37.043TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 37.043TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821660 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821660
AC Motors 2821660
TEC Motors 37.043TECCB35-IE3 AC Motor

TEC Motors 37.043TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821660
Product Name AC Motors
Output Power 49.59 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
View Details
AC Motors - 1879860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2835 rpm
Diameter / Width 9.35 inch (238 mm)
View Details
AC Motors - 4783591 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Geared
Phase Three-phase
Continuous Torque 12.7 In-lbs (14.59 kg-cm)
View Details
AC Motors - 2821653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40.21 HP
Shaft Speed 2945 rpm
View Details