RS Components, Ltd. AC Motors 1879860

Description
RS PRO AERV3T021R507MT01 AC Motor
Request a Quote
Description
RS PRO AERV3T021R507MT01 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1879860 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1879860
AC Motors 1879860
RS PRO AERV3T021R507MT01 AC Motor

RS PRO AERV3T021R507MT01 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 1879860
Product Name AC Motors
Phase Three-phase
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20.1 HP
Shaft Speed 1450 rpm
View Details
AC Motors - 4784005 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 59.3 In-lbs (68.37 kg-cm)
View Details
AC Motors - 2796324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.95 HP
View Details
AC Motors - 1879869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
Diameter / Width 11.54 inch (293 mm)
View Details